Status: | Production |
---|---|
Series: | AD7609 |
RoHS: | Compliant |
8 simultaneously sampled inputs |
True differential inputs |
True bipolar analog input ranges: ±20 V, ±10 V |
Single 5 V analog supply and 2.3 V to 5.25 V VDRIVE |
Fully integrated data acquisition solution |
Analog input clamp protection |
Input buffer with 1 MΩ analog input impedance |
Second-order antialiasing analog filter |
On-chip accurate reference and reference buffer |
18-bit ADC with 200 kSPS on all channels |
Oversampling capability with digital filter |
Flexible parallel/serial interface |
SPI/QSPI™/MICROWIRE™/DSP compatible |
Performance |
7 kV ESD rating on analog input channels |
98 dB SNR, −107 dB THD |
Dynamic range: up to 105 dB typical |
Low power: 100 mW |
Standby mode: 25 mW |
64-lead LQFP package |
evaluation control board. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7609EDZ?
Additional datasheets, footprints and schematics for EVAL-AD7609EDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7609EDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7609EDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7609EDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7609EDZ fall under?
The EVAL-AD7609EDZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7609EDZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7609EDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7609EDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7609EDZ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for EVAL-AD7609EDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7609EDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7609EDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7609EDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.