Status: | Last Time Buy |
---|---|
Series: | AD7190 |
RoHS: | Compliant |
RMS noise: 8.5 nV @ 4.7 Hz (gain = 128) |
16 noise free bits @ 2.4 kHz (gain = 128) |
Up to 22.5 noise free bits (gain = 1) |
Offset drift: 5 nV/°C |
Gain drift: 1 ppm/°C |
Specified drift over time |
2 differential/4 pseudo differential input channels |
Qualified for automotive applications |
See Data Sheet for Additional Information |
Evaluation Board, 24Bit, 4.8Ksps, Adc Rohs Compliant: Yes |Analog Devices EVAL-AD7190EBZ | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Evaluation Board I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-AD7190EBZ?
Additional datasheets, footprints and schematics for EVAL-AD7190EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7190EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7190EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7190EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7190EBZ fall under?
The EVAL-AD7190EBZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7190EBZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7190EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7190EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7190EBZ have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for EVAL-AD7190EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7190EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7190EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7190EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.