Status: | Production |
---|---|
Series: | AD7150 |
RoHS: | Compliant |
Prices starting from US$64.38
Ultralow power |
2.7 V to 3.6 V, 100 μA |
Response time: 10 ms |
Adaptive environmental compensation |
2 independent capacitance input channels |
Sensor capacitance (CSENS) 0 pF up to 13 pF |
Sensitivity to 1 fF |
See datasheet for additional features |
evaluation board i.c. | Analog Devices |
Eval Board, Capacitance To Digital Conv | Newark Electronics |
EVAL BOARD, CAPACITANCE TO DIGITAL CONV | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7150EBZ?
Additional datasheets, footprints and schematics for EVAL-AD7150EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7150EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7150EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7150EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7150EBZ fall under?
The EVAL-AD7150EBZ is listed under Capacitive-to-Digital and Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7150EBZ when available in the Capacitive-to-Digital and Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7150EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7150EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7150EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EVAL-AD7150EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7150EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7150EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7150EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.