Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD5689R |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Evaluation Board AD5689R IC Software |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | On-board Reference PC Control in Conjunction with Analog Devices PC Software for Control of DACs |
Where can I find additional details, specifications and documents for a EVAL-AD5689RSDZ?
Additional datasheets, footprints and schematics for EVAL-AD5689RSDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5689RSDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5689RSDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5689RSDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5689RSDZ fall under?
The EVAL-AD5689RSDZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5689RSDZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5689RSDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5689RSDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-AD5689RSDZ have stock available?
There is no stock from authorised distributors for EVAL-AD5689RSDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5689RSDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5689RSDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5689RSDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.