Status: | Production |
---|---|
Series: | AD5678 |
RoHS: | Compliant |
Low power octal DAC with |
Four 16-bit DACs |
Four 12-bit DACs |
14-lead/16-lead TSSOP |
On-chip 1.25 V/2.5 V, 5 ppm/°C reference |
Power down to 400 nA @ 5 V, 200 nA @ 3 V |
2.7 V to 5.5 V power supply |
Guaranteed monotonic by design |
Power-on reset to zero scale |
3 power-down functions |
Hardware LDAC and LDAC override function |
CLR function to programmable code |
Rail-to-rail operation |
evaluation board i.c. | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5678DBZ?
Additional datasheets, footprints and schematics for EVAL-AD5678DBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5678DBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5678DBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5678DBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5678DBZ fall under?
The EVAL-AD5678DBZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5678DBZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5678DBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5678DBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5678DBZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for EVAL-AD5678DBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5678DBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5678DBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5678DBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.