Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD5391 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board AD5390 CD-ROM Including Software |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | PC software For Control of DAC Direct Hook-up to Printer Port of PC On Board Reference |
Where can I find additional details, specifications and documents for a EVAL-AD5391EBZ?
Additional datasheets, footprints and schematics for EVAL-AD5391EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5391EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5391EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5391EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5391EBZ fall under?
The EVAL-AD5391EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5391EBZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5391EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5391EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-AD5391EBZ have stock available?
There is no stock from authorised distributors for EVAL-AD5391EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5391EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5391EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5391EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.