Status: | Production |
---|---|
Series: | AD5064 |
RoHS: | Compliant |
Low power quad 12-/14-/16-bit DAC, ±1 LSB INL |
Pin compatible and performance upgrade to AD5666 |
Individual and common voltage reference pin options |
Rail-to-rail operation |
4.5 V to 5.5 V power supply |
Power-on reset to zero scale or midscale |
3 power-down functions and per-channel power-down |
Hardware LDAC with software LDAC override function |
CLR function to programmable code |
SDO daisy-chaining option |
14-/16-lead TSSOP |
Internal reference buffer and internal output amplifier |
Evaluation board i.c. | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5064-1EBZ?
Additional datasheets, footprints and schematics for EVAL-AD5064-1EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5064-1EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5064-1EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5064-1EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5064-1EBZ fall under?
The EVAL-AD5064-1EBZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5064-1EBZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5064-1EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5064-1EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD5064-1EBZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD5064-1EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5064-1EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5064-1EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5064-1EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.