EV1HMC6832ALP5L Clock Distribution Devices by Analog Devices

Status: Last Time Buy
Series: HMC6832
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC6832 is an input selectable, 2:8 differential fanoutbuffer designed for low noise clock distribution. The IN_SELcontrol pin selects one of the two differential inputs. This inputis then buffered to all eight differential outputs. The low jitteroutputs of the HMC6832 lead to synchronized low noiseswitching of downstream circuits, such as mixers, analog-todigitalconverters (ADCs)/digital-to-analog converters (DACs),or serializer/deserializer (SERDES) devices. The device is capableof low voltage, positive emitter-coupled logic (LVPECL) or lowvoltage differential signaling (LVDS) configurations by pullingthe CONFIG pin low for LVPECL or high or open (internallypulled high) for pseudo LVDS.Product Highlights Multiple Output Configurations. The CONFIG pin allows the user to select LVPECL or LVDS output termination. Multiple Supply Voltage Operation. The HMC6832 operates at 2.5 V or 3.3 V for LVPECL terminations (2.5 V only for LVDS). Low Noise. The HMC6832 noise is low, typically from −168 dBc/Hz to −162 dBc/Hz up to 3000 MHz. Low Propagation Delay. The HMC6832 displays a low delay, less than 207 ps, typical. Channel skew is also low, ±5 ps, typical. Low Core Current. The HMC6832 has a low core current of 56 mA, typical.

No distributors results available

Features

Ultralow noise floor: −165.9 dBc/Hz or −165.2 dBc/Hz (LVPECL or LVDS) at 2000 MHz
Configurable to LVPECL or pseudo LVDS outputs
2.5 V or 3.3 V LVPECL operation (LVDS 2.5 V only)
Wideband: 10 MHz to 3500 MHz operating frequency range
Flexible input interface
LVPECL, LVDS, CML, and CMOS compatible
AC or dc coupling
On-chip 50 kΩ pull-up/pull-down resistors to VDD and GND
Multiple output drivers
Up to 8 differential or 16 single-ended LVPECL or LVDS outputs
Low speed digital control via the IN_SEL and CONFIG pins
28-lead, 5 mm × 5 mm, LFCSP package, 25 mm2


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV1HMC6832ALP5L?

Additional datasheets, footprints and schematics for EV1HMC6832ALP5L are listed on our Part Details page. You can also find images and similar parts to EV1HMC6832ALP5L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV1HMC6832ALP5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC6832ALP5L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV1HMC6832ALP5L fall under?

The EV1HMC6832ALP5L is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to EV1HMC6832ALP5L when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC6832ALP5L you can contact the distributor directly for product support, shipping queries etc.

Is the EV1HMC6832ALP5L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV1HMC6832ALP5L have stock available?

There is no stock from authorised distributors for EV1HMC6832ALP5L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV1HMC6832ALP5L often in real-time on the comparison pages.

What if I can't find stock of EV1HMC6832ALP5L?

You can fill out our help required form which you can use to request a quote for EV1HMC6832ALP5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay