Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | HMC6146B |
Kit Application Type | RF / IF |
Application Sub Type | I/Q Upconverter |
Kit Contents | Eval Board HMC6146B |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
HMC6146BLC5A EVALUATION PCB AS | Analog Devices |
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EV1HMC6146BLC5A?
Additional datasheets, footprints and schematics for EV1HMC6146BLC5A are listed on our Part Details page. You can also find images and similar parts to EV1HMC6146BLC5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV1HMC6146BLC5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV1HMC6146BLC5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV1HMC6146BLC5A fall under?
The EV1HMC6146BLC5A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EV1HMC6146BLC5A when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV1HMC6146BLC5A you can contact the distributor directly for product support, shipping queries etc.
Is the EV1HMC6146BLC5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EV1HMC6146BLC5A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EV1HMC6146BLC5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV1HMC6146BLC5A often in real-time on the comparison pages.
What if I can't find stock of EV1HMC6146BLC5A?
You can fill out our help required form which you can use to request a quote for EV1HMC6146BLC5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.