Status: | Production |
---|---|
Series: | ADF4155 |
RoHS: | Compliant |
Prices starting from US$259.55
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$259.55
|
11
in stock
|
Buy Now |
Input frequency range: 500 MHz to 8000 MHz |
Fractional-N synthesizer and integer-N synthesizer |
Phase frequency detector (PFD) up to 125 MHz |
High resolution 38-bit modulus |
Separate charge pump supply (VP) allows extended tuning voltage in 5 V systems |
Programmable divide by 1, 2, 4, 8, 16, 32, or 64 output |
Differential and single-ended reference inputs |
Power supply: 3.3 V ± 5% |
Logic compatibility: 1.8 V |
Programmable dual-modulus prescaler (P) of 4/5 or 8/9 |
Programmable output power level |
3-wire serial interface |
Analog and digital lock detect |
Fractional-N PLL exact mode pr | Analog Devices |
Where can I find additional details, specifications and documents for a EV-ADF4155EB1Z?
Additional datasheets, footprints and schematics for EV-ADF4155EB1Z are listed on our Part Details page. You can also find images and similar parts to EV-ADF4155EB1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EV-ADF4155EB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-ADF4155EB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EV-ADF4155EB1Z fall under?
The EV-ADF4155EB1Z is listed under Fractional-N PLL.
Can I view similar or alternative parts?
You can view similar parts to EV-ADF4155EB1Z when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EV-ADF4155EB1Z you can contact the distributor directly for product support, shipping queries etc.
Is the EV-ADF4155EB1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EV-ADF4155EB1Z have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EV-ADF4155EB1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EV-ADF4155EB1Z often in real-time on the comparison pages.
What if I can't find stock of EV-ADF4155EB1Z?
You can fill out our help required form which you can use to request a quote for EV-ADF4155EB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.