Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Warning |
---|---|
Label Dimensions | 25mm Dia |
Label Material | Vinyl |
Label Colour | Black on Yellow |
Pack Quantity | 10 |
Product Range | - |
Label Legend | Flash / Risk Of Electric Shock (Symbol) |
Colour | Yellow |
Label Height | 25mm |
Label Size | 25mm |
Label Width | 25mm |
Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
LABEL, WARNING FLASH, 25MM, CARD OF 10 | element14 |
Label, Warning Flash, 25Mm, Card Of 10 | Newark Electronics |
LABEL, WARNING FLASH, 25MM, CARD OF 10 | Farnell |
ESSW1-025 Safety & Warning Symbol Type: Warning High Voltage Product Width: 25 mm Product Width: .981 in Product Height: 21.7 mm Product Height: .854 in Warning High Voltage 25 mm .981" 21.7 mm | Essw Safety & Warning Label | Part Number: ESSW1-025 | Internal Number: 7-1768019-9 | Alias Number: C43336-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ESSW1-025?
Additional datasheets, footprints and schematics for ESSW1-025 are listed on our Part Details page. You can also find images and similar parts to ESSW1-025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESSW1-025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESSW1-025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESSW1-025 fall under?
The ESSW1-025 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to ESSW1-025 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESSW1-025 you can contact the distributor directly for product support, shipping queries etc.
Is the ESSW1-025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESSW1-025 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and TE Store have stock available or on a lead time for ESSW1-025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESSW1-025 often in real-time on the comparison pages.
What if I can't find stock of ESSW1-025?
You can fill out our help required form which you can use to request a quote for ESSW1-025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.