Status: | Unknown |
---|---|
Series: | ESG Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Avnet America
from US$0.16
|
322,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
29,723
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
1,623
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 400V |
Product Range | ESG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 15mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Aluminum Electrolytic Capacitor, 4.7 uF, 400 V, ± 20%, 3000 hours @ 105°C, Radial Leaded | Avnet America |
Cap, 4.7Uf, 400V, Alu Elec, Radial | Newark Electronics |
KEMET Radial Electrolytic Capacitor, 4.7uF, 123uA, 400V, 50mA | Distrelec |
Capacitor | RS Americas |
CAP, 4.7µF, 400V, 20% | element14 |
Aluminum Electrolytic Capacitor, 4.7 uF, 400 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESG475M400AH2AA?
Additional datasheets, footprints and schematics for ESG475M400AH2AA are listed on our Part Details page. You can also find images and similar parts to ESG475M400AH2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESG475M400AH2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESG475M400AH2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESG475M400AH2AA fall under?
The ESG475M400AH2AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESG475M400AH2AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESG475M400AH2AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESG475M400AH2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESG475M400AH2AA have stock available?
Authorised distributors including Avnet America, Newark Electronics, Distrelec, RS Americas and element14 have stock available or on a lead time for ESG475M400AH2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESG475M400AH2AA often in real-time on the comparison pages.
What if I can't find stock of ESG475M400AH2AA?
You can fill out our help required form which you can use to request a quote for ESG475M400AH2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.