ESE476M050AE3DA Capacitors by KEMET

CAP 47µF 50V 20%

Status: Unknown
Series: ESE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0400

Distributor Stock
Logo for Farnell
Farnell
from US$0.0400
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 50V
Product Range ESE Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 1000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 47Μf, 50V, 20% | Newark Electronics
CAP, 47µF, 50V, 20% | element14
Aluminum Electrolytic Capacitor, 47 uF, 50 V, � 20%, 1000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESE476M050AE3DA?

Additional datasheets, footprints and schematics for ESE476M050AE3DA are listed on our Part Details page. You can also find images and similar parts to ESE476M050AE3DA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESE476M050AE3DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESE476M050AE3DA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESE476M050AE3DA fall under?

The ESE476M050AE3DA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESE476M050AE3DA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESE476M050AE3DA you can contact the distributor directly for product support, shipping queries etc.

Is the ESE476M050AE3DA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESE476M050AE3DA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ESE476M050AE3DA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESE476M050AE3DA often in real-time on the comparison pages.

What if I can't find stock of ESE476M050AE3DA?

You can fill out our help required form which you can use to request a quote for ESE476M050AE3DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay