Status: | Active |
---|---|
Series: | ESDR0502N |
RoHS: | Compliant |
Prices starting from US$0.05
Low Capacitance (0.3 pF Typical Between I/O Lines and Ground) |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model |
Protection for the Following IEC Standards: IEC 61000-4-2 8 kV (contact) |
UL Flammability Rating of 94 V-0 |
These Devices are Pb-Free and are RoHS Compliant |
Applications |
---|
High Speed Communication Line Protection |
Monitors and Flat Panel Displays |
Gigabit Ethernet |
End Products |
---|
USB 2.0 High Speed Data Line and Power Line Protection |
MP3 |
Description | ESDR0502N |
---|---|
Compliance | Pb-free Halide free |
Interface | Ethernet (10/100, Gigabit) USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.6 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5.5 |
IR Max (µA) | 1 |
PPK Max (W) | 100 |
Package Type | UDFN-6 |
ESD Suppressor Diode Arrays 8KV 6-Pin UDFN T/R | Avnet America |
Low Cap Tvs Array/Reel |Onsemi ESDR0502NMUTAG | Newark Electronics |
ESDR0502NMUTAG, Quad Uni-Directional ESD Protection Array, 100W, 6-Pin UDFN | ON Semiconductor ESDR0502NMUTAG | RS Americas |
DIODE, AEC-Q101,ESD, 5.5V, UDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a ESDR0502NMUTAG?
Additional datasheets, footprints and schematics for ESDR0502NMUTAG are listed on our Part Details page. You can also find images and similar parts to ESDR0502NMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDR0502NMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDR0502NMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDR0502NMUTAG fall under?
The ESDR0502NMUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESDR0502NMUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDR0502NMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESDR0502NMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESDR0502NMUTAG have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ESDR0502NMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDR0502NMUTAG often in real-time on the comparison pages.
What if I can't find stock of ESDR0502NMUTAG?
You can fill out our help required form which you can use to request a quote for ESDR0502NMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.