Status: | Active |
---|---|
Series: | ESDALC6V1-5M6 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
150,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
64
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High ESD protection level |
High integration |
Suitable for high density boards |
4 unidirectional Transil diodes (ESDALC6V1M6) |
5 unidirectional Transil diodes (ESDALC6V1-5M6) |
Breakdown voltage VBR= 6.1 V min |
Low diode capacitance (12 pF typ at 0 V) |
Low leakage current < 70 nA |
Very small PCB area: 1.45 mm² |
500 microns pitch |
Lead-free package |
Complies with the following standards IEC 61000-4-215 kV (air discharge)8 kV (contact discharge) MIL STD 883G- Method 3015-7: class3B>8 kV (human body model) |
IEC 61000-4-215 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883G- Method 3015-7: class3B>8 kV (human body model) |
>8 kV (human body model) |
Product Specifications |
---|
DS4418 5-line low capacitance Transilâ„¢ arrays for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDALC Series 5 Channel 6.1 V Uni-Directional Transil ESD Protection - QFN-6 | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor TVS �15KV 6-Pin UQFN T/R | Avnet Silica |
ESD Suppressor TVS ±15KV 6-Pin UQFN T/R | Avnet America |
TRANSIL ARRAY UNI ESD 6.1V MICR 6QFN | Farnell |
Protection |Stmicroelectronics ESDALC6V1-5M6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ESDALC6V1-5M6?
Additional datasheets, footprints and schematics for ESDALC6V1-5M6 are listed on our Part Details page. You can also find images and similar parts to ESDALC6V1-5M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDALC6V1-5M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDALC6V1-5M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDALC6V1-5M6 fall under?
The ESDALC6V1-5M6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDALC6V1-5M6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDALC6V1-5M6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDALC6V1-5M6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDALC6V1-5M6 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Avnet America and Farnell have stock available or on a lead time for ESDALC6V1-5M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDALC6V1-5M6 often in real-time on the comparison pages.
What if I can't find stock of ESDALC6V1-5M6?
You can fill out our help required form which you can use to request a quote for ESDALC6V1-5M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.