Status: | Active |
---|---|
Series: | ESDALY |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Dual unidirectional Transil functions |
Low leakage current: IR max. < 20 µA at VBR |
300 W peak pulse power (8/20 µs) |
Product Specifications |
---|
DS8603 Automotive dual Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESD Suppressor TVS 30KV 3-Pin SOT-23 T/R | Avnet America |
ESD Suppressor TVS 5.2V Automotive 3-Pin SOT-23 T/R | Future Electronics |
ST ESDA6V1LY | RS |
DIODE, ESD, 300W, 1.25V, SOT-23 | Farnell |
Transient Voltage Suppressor, Tvs, 16 V, 1.25 V, Sot-23, 3 |Stmicroelectronics ESDA6V1LY | Newark Electronics |
Where can I find additional details, specifications and documents for a ESDA6V1LY?
Additional datasheets, footprints and schematics for ESDA6V1LY are listed on our Part Details page. You can also find images and similar parts to ESDA6V1LY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1LY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1LY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1LY fall under?
The ESDA6V1LY is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1LY when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1LY you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1LY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1LY have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for ESDA6V1LY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1LY often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1LY?
You can fill out our help required form which you can use to request a quote for ESDA6V1LY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.