Status: | Active |
---|---|
Series: | ESDA6V1-4BC6 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
element14
from US$0.25
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,000
in stock
|
Buy Now | |
RS
from US$0.44
|
90
in stock
|
Buy Now | |
Avnet Silica
-
|
81,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Channel separation: 80dB typ.@20KHz |
4 Bidirectional Transil functions |
Stand off voltage range: 5 V |
ESD Protection for data, Signal and VCC Bus |
Peak pulse power (8/20µs); 80W |
Low leakage current |
Product Specifications |
---|
DS2973 Quad bidirectional Transilâ„¢ suppressor for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device, 80 W, Sot-23, 6 Rohs Compliant: Yes |Stmicroelectronics ESDA6V1-4BC6 | Newark Electronics |
DIODE, ESD PROTECTION, 5V, SOT-23 | element14 |
Bidirection 4-way ESD array ESDA6V1-4BC6 | RS |
ESD Suppressor TVS 15KV 6-Pin SOT-23 | Avnet Silica |
ESDA Series 4 Channel 6.1V 45 pF Bi-Directional SMT TransilÔ Suppressor-SOT-23-6 | Future Electronics |
Where can I find additional details, specifications and documents for a ESDA6V1-4BC6?
Additional datasheets, footprints and schematics for ESDA6V1-4BC6 are listed on our Part Details page. You can also find images and similar parts to ESDA6V1-4BC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1-4BC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1-4BC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1-4BC6 fall under?
The ESDA6V1-4BC6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1-4BC6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1-4BC6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1-4BC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1-4BC6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for ESDA6V1-4BC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1-4BC6 often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1-4BC6?
You can fill out our help required form which you can use to request a quote for ESDA6V1-4BC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.