Status: | Active |
---|---|
Series: | ESDAxxxWx |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,120
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
387,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
3,431
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,475
in stock
|
Buy Now | |
element14
from US$0.22
|
1,475
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,475
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
2 up to 5 Unidirectional Transil functions |
Low leakage current < 1μA |
Breakdown voltage: VBR = 6.1 V min. and 25 V min. |
Very small PCB area < 4.2 mm2 typically |
Product Specifications |
---|
DS4385 Transilâ„¢ array for data protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 5 Channel 6.1 V 50 pF SMT Uni-Directional Transil Array - SOT-323-6L | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
ST TVS Diode, 24V, 100W, SOT-323 | Distrelec |
Transil Array Unidirectional Data Pro Sot-323-6 | Newark Electronics |
TRANSIL ARRAY UNI DATA PRO SOT-323-6 | element14 |
Unidirection 5-way ESD array ESDA6V1-5W6 | RS |
ESD Suppressor TVS 15KV 6-Pin SOT-323 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESDA6V1-5W6?
Additional datasheets, footprints and schematics for ESDA6V1-5W6 are listed on our Part Details page. You can also find images and similar parts to ESDA6V1-5W6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1-5W6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1-5W6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1-5W6 fall under?
The ESDA6V1-5W6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1-5W6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1-5W6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1-5W6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1-5W6 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for ESDA6V1-5W6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1-5W6 often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1-5W6?
You can fill out our help required form which you can use to request a quote for ESDA6V1-5W6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.