Status: | Active |
---|---|
Series: | ESDA6V1-5SC6Y |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,286
in stock
|
Buy Now | |
element14
from US$0.11
|
4,286
in stock
|
Buy Now | |
Farnell
from US$0.10
|
4,286
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
5 unidirectional TVS functions |
UL 94, V0 |
J-STD-020 MSL level 1 |
Benefit: Suitable for high density boards |
Suitable for high density boards |
Complies with the standard ISO 10605 / IEC 61000-4-2: C = 150 pF, R = 330 Ω ±30 kV (air discharge) ±18 kV (contact discharge) |
±30 kV (air discharge) |
±18 kV (contact discharge) |
Complies with the standard ISO 10605: C = 330 pF, R = 330 Ω ±20 kV (air discharge) ±13 kV (contact discharge) |
±20 kV (air discharge) |
±13 kV (contact discharge) |
Complies with the standard ISO 7637-3 Pulse 3a: VS = -150 V Pulse 3b: VS = +100 V |
Pulse 3a: VS = -150 V |
Pulse 3b: VS = +100 V |
Product Specifications |
---|
DS11921 Automotive 5 lines TVS for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Diode, Aec-Q101, Esd Protection, Sot-23 | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SOT-23 | element14 |
ESD Suppressor TVS Quint Common Anode Uni-Dir 20kV 6-Pin SOT-23 T/R | Avnet Silica |
5-Line TVS Diode Unidir ESD Auto SOT23-6 | RS |
ESDA Series 6.1 V 50 pF Automotive 5-Line ESD Protection TVS Diode - SOT-23-6 | Future Electronics |
Where can I find additional details, specifications and documents for a ESDA6V1-5SC6Y?
Additional datasheets, footprints and schematics for ESDA6V1-5SC6Y are listed on our Part Details page. You can also find images and similar parts to ESDA6V1-5SC6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA6V1-5SC6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA6V1-5SC6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA6V1-5SC6Y fall under?
The ESDA6V1-5SC6Y is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA6V1-5SC6Y when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA6V1-5SC6Y you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA6V1-5SC6Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA6V1-5SC6Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for ESDA6V1-5SC6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA6V1-5SC6Y often in real-time on the comparison pages.
What if I can't find stock of ESDA6V1-5SC6Y?
You can fill out our help required form which you can use to request a quote for ESDA6V1-5SC6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.