Status: | Active |
---|---|
Series: | ESDALY |
RoHS: | Compliant |
Prices starting from US$0.0497
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
11,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,380
in stock
|
Buy Now | |
element14
from US$0.13
|
15,380
in stock
|
Buy Now | |
Farnell
from US$0.13
|
15,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
12,136
in stock
|
Buy Now | |
Avnet America
from US$0.0497
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Dual unidirectional Transil functions |
Low leakage current: IR max. < 20 µA at VBR |
300 W peak pulse power (8/20 µs) |
Product Specifications |
---|
DS8603 Automotive dual Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device, 300 W, 43 V, Sot-23, 3 Rohs Compliant: Yes |Stmicroelectronics ESDA25LY | Newark Electronics |
DIODE, ESD, UNID. 300W, 1.2V, SOT-23 | element14 |
DIODE, ESD, UNID. 300W, 1.2V, SOT-23 | Farnell |
ESD Suppressor TVS 30KV 3-Pin SOT-23 T/R | Avnet America |
ST ESDA25LY | RS |
ESDALY Series 30 V 50 pF Dual Uni-Directional ESD Suppressor Array - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a ESDA25LY?
Additional datasheets, footprints and schematics for ESDA25LY are listed on our Part Details page. You can also find images and similar parts to ESDA25LY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA25LY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA25LY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA25LY fall under?
The ESDA25LY is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA25LY when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA25LY you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA25LY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA25LY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for ESDA25LY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA25LY often in real-time on the comparison pages.
What if I can't find stock of ESDA25LY?
You can fill out our help required form which you can use to request a quote for ESDA25LY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.