Status: | Active |
---|---|
Series: | ESDA14V2SC6 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
870,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,745
in stock
|
Buy Now | |
element14
from US$0.18
|
2,745
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,745
in stock
|
Buy Now | |
Avnet Silica
-
|
165,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
4 unidirectional ESD protection |
400 W peak pulse power (8/20 μs) |
Benefits High ESD protection level: up to 30 kV High integration Suitable for high density boards |
High ESD protection level: up to 30 kV |
High integration |
Suitable for high density boards |
Complies with the following standards IEC 61000-4-2 level exceed level 4: 30 kV (air discharge) 30 kV (contact discharge) |
IEC 61000-4-2 level exceed level 4: |
30 kV (air discharge) |
30 kV (contact discharge) |
MIL STD 883E- Method 3015-7: class3B human body model |
human body model |
Product Specifications |
---|
DS1920 Quad Transilâ„¢ array for ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
ESDA Series 4 Channel 14.2V 100pF SMT Uni-Directional TransilÔ Array - SOT-23-6 | Future Electronics |
Transil Array Unidirectional Quad Esd Sot23-6 | Newark Electronics |
TRANSIL ARRAY UNI QUAD ESD SOT23-6 | element14 |
ESD Suppressor TVS 25KV 6-Pin SOT-23 T/R | Avnet Silica |
Unidirectional TVS array,ESDA14V2SC6 | RS |
Where can I find additional details, specifications and documents for a ESDA14V2SC6?
Additional datasheets, footprints and schematics for ESDA14V2SC6 are listed on our Part Details page. You can also find images and similar parts to ESDA14V2SC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESDA14V2SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESDA14V2SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESDA14V2SC6 fall under?
The ESDA14V2SC6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to ESDA14V2SC6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESDA14V2SC6 you can contact the distributor directly for product support, shipping queries etc.
Is the ESDA14V2SC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ESDA14V2SC6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for ESDA14V2SC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESDA14V2SC6 often in real-time on the comparison pages.
What if I can't find stock of ESDA14V2SC6?
You can fill out our help required form which you can use to request a quote for ESDA14V2SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.