Status: | Active |
---|---|
Series: | ESD9L |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
7,840
in stock
|
Buy Now | |
Farnell
from US$0.08
|
389,159
in stock
|
Buy Now | |
element14
from US$0.08
|
61,733
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
61,483
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
8,000
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Description | ESD9L |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 0.9 |
V(BR) Min (V) | 4.8 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 0.15 |
Package Type | SOD-923-2 |
TVS DIODES | Farnell |
DIODE, ESD PROTECTION, 3.3V, SOD-923 | element14 |
Diode, Esd Protection, 3.3V, Sod-923 | Newark Electronics |
ESD9L3 Series 3.3 Vrwm Low Capacitance ESD Protection Uni-Directional - SOD-923 | Future Electronics |
TVS ESD Suppressor 15KV Low Cap SOD923 | RS |
ESD Suppressor TVS �15KV 2-Pin SOD-923 T/R | Avnet Silica |
ESD Suppressor TVS ±15KV 2-Pin SOD-923 T/R | Avnet America |
onsemi ESD Protection Diode, SOD-923, 15kV | Distrelec |
Where can I find additional details, specifications and documents for a ESD9L3.3ST5G?
Additional datasheets, footprints and schematics for ESD9L3.3ST5G are listed on our Part Details page. You can also find images and similar parts to ESD9L3.3ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD9L3.3ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD9L3.3ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD9L3.3ST5G fall under?
The ESD9L3.3ST5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD9L3.3ST5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD9L3.3ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD9L3.3ST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD9L3.3ST5G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Future Electronics and RS have stock available or on a lead time for ESD9L3.3ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD9L3.3ST5G often in real-time on the comparison pages.
What if I can't find stock of ESD9L3.3ST5G?
You can fill out our help required form which you can use to request a quote for ESD9L3.3ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.