Status: | Active |
---|---|
Series: | ESD9B |
RoHS: | Compliant |
Prices starting from US$0.0222
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0250
|
23,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0225
|
1,272,000
in stock
|
Buy Now | |
element14
from US$0.07
|
303,505
in stock
|
Buy Now | |
Farnell
from US$0.07
|
260,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
58,151
in stock
|
Buy Now | |
Avnet Asia
from US$0.0243
|
56,000
in stock
|
Buy Now | |
Avnet America
from US$0.0222
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0326
|
16,934
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
13,396
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0345
|
1,525
in stock
|
Buy Now | |
Avnet Silica
-
|
336,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
AECQ101 Qualified and PPAP Capable |
This is a PbFree Device |
Low Capacitance 15 pF |
Low Clamping Voltage |
Small Body Outline Dimensions: 0.039 x 0.024 (1.0mm x 0.60mm) |
Low Body Height: 0.016 (0.4 mm) |
Response Time is < 1 ns |
IEC6100042 Level 4 ESD Protection |
Low Leakage |
Description | ESD9B |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 15 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 0.3 |
Package Type | SOD-923-2 |
ESD9B Series 11.5 V 15 pF SMT Transient Voltage Suppressor - SOD-923 | Future Electronics |
ESD PROTECTION DIODE, 3.3V, SOD-923-2 | element14 |
Esd Protection Diodes, Bidirectional/Reel Rohs Compliant: Yes |Onsemi ESD9B3.3ST5G | Newark Electronics |
ESD Suppressor TVS ±18KV 2-Pin SOD-923 T/R | Avnet Asia |
TVS ESD Suppressor 18KV SOD-923 | RS |
onsemi ESD Protection Diode, SOD-923, 7V, 18kV | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor TVS �18KV 2-Pin SOD-923 T/R | Avnet Silica |
ESD9B3.3ST5G, Bi-Directional TVS Diode, 300mW, 2-Pin SOD-923 | ON Semiconductor ESD9B3.3ST5G | RS Americas |
Where can I find additional details, specifications and documents for a ESD9B3.3ST5G?
Additional datasheets, footprints and schematics for ESD9B3.3ST5G are listed on our Part Details page. You can also find images and similar parts to ESD9B3.3ST5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD9B3.3ST5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD9B3.3ST5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD9B3.3ST5G fall under?
The ESD9B3.3ST5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD9B3.3ST5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD9B3.3ST5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD9B3.3ST5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD9B3.3ST5G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for ESD9B3.3ST5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD9B3.3ST5G often in real-time on the comparison pages.
What if I can't find stock of ESD9B3.3ST5G?
You can fill out our help required form which you can use to request a quote for ESD9B3.3ST5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.