Status: | Active |
---|---|
Series: | ESD8351 |
RoHS: | Compliant |
Low Capacitance (0.55 pF Max, I/O to GND) |
Protection for the Following IEC Standards: IEC 6100042 (Level 4) |
Low ESD Clamping Voltage |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
USB 2.0 |
End Products |
---|
eSATA |
Description | ESD8351 |
---|---|
Compliance | Pb-free Halide free |
Interface | eSATA 2.0 eSATA 3.0 USB 2.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 0.55 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 0.05 0.5 |
PPK Max (W) | - |
Package Type | X3DFN-2 |
ESD Suppressor TVS ±15KV 2-Pin X3-DFN T/R | Avnet America |
Unidirectional Scr Esd Protection/Reel |Onsemi ESD8351MUT5G | Newark Electronics |
DIODE, ESD PROTECTION, 3.3V, X3DFN-2 | element14 |
ESD Suppressor TVS �15KV 2-Pin X3-DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD8351MUT5G?
Additional datasheets, footprints and schematics for ESD8351MUT5G are listed on our Part Details page. You can also find images and similar parts to ESD8351MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8351MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8351MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8351MUT5G fall under?
The ESD8351MUT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8351MUT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8351MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8351MUT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8351MUT5G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ESD8351MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8351MUT5G often in real-time on the comparison pages.
What if I can't find stock of ESD8351MUT5G?
You can fill out our help required form which you can use to request a quote for ESD8351MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.