Status: | Active |
---|---|
Series: | ESD8008 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
1,177
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.35pF max capacitance |
Deep snap back SCR technology |
Benefits |
---|
Supports data rates up to 6Gb/s |
Ultra low clamping voltage for ESD events |
Applications |
---|
V-by-One HS |
Displayport |
LCD TV |
End Products |
---|
LVDS |
Computing |
Description | ESD8008 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port |
Number of Lines | 8 |
Direction | Unidirectional |
C Max (pF) | 0.3 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 0.5 |
PPK Max (W) | - |
Package Type | UDFN-14 |
ON SEMICONDUCTOR ESD8008MUTAG | Rapid Electronics |
ON Semiconductor, ESD8008MUTAG | RS |
Diode, Esd Protection, 3.3V, Udfn-14 | Newark Electronics |
8 Channel 3.3 Vr 5.5 Vbr 8.1 Vc SMT Zener - UFDFN-14 | Future Electronics |
ESD Suppressor TVS ±15kV 14-Pin UDFN T/R | Avnet America |
DIODE, ESD PROTECTION, 3.3V, UDFN-14 | element14 |
ESD Suppressor TVS �15kV 14-Pin UDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD8008MUTAG?
Additional datasheets, footprints and schematics for ESD8008MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD8008MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8008MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8008MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8008MUTAG fall under?
The ESD8008MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8008MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8008MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8008MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8008MUTAG have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ESD8008MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8008MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD8008MUTAG?
You can fill out our help required form which you can use to request a quote for ESD8008MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.