Status: | Active |
---|---|
Series: | ESD8004 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
3,062
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
3,062
in stock
|
Buy Now | |
element14
from US$0.32
|
3,062
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,340
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
0.35pF max capacitance |
Deep snap back SCR technology |
Benefits |
---|
Supports data rates up to 6Gb/s |
Ultra low clamping voltage for ESD events |
Applications |
---|
USB3.0 |
Display Port |
Gaming |
End Products |
---|
eSATA |
Computing |
Description | ESD8004 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port eSATA 3.0 USB 3.0 USB 3.1 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.35 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | UDFN-10 |
TVS DIODES | Farnell |
Diode, Aec-Q101, Esd, 3.3V, Udfn-10 | Newark Electronics |
DIODE, AEC-Q101, ESD, 3.3V, UDFN-10 | element14 |
ESD Suppressor TVS Diode Arrays Quad Common Anode Uni-Dir �15kV@Air Gap/�15kV@Contact Disc 10-Pin UDFN T/R | Avnet Silica |
ESD Series 5.5 V Uni-Directional Surface Mount TVS Diode - UDFN-10 | Future Electronics |
ESD Suppressor TVS Diode Arrays Quad Common Anode Uni-Dir ±15kV@Air Gap/±15kV@Contact Disc 10-Pin UDFN T/R | Avnet America |
ESD8004MUTAG, Quad Uni-Directional ESD Protection Diode, 10-Pin UDFN | ON Semiconductor ESD8004MUTAG | RS Americas |
Where can I find additional details, specifications and documents for a ESD8004MUTAG?
Additional datasheets, footprints and schematics for ESD8004MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD8004MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8004MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8004MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8004MUTAG fall under?
The ESD8004MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8004MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8004MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8004MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8004MUTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Avnet Silica have stock available or on a lead time for ESD8004MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8004MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD8004MUTAG?
You can fill out our help required form which you can use to request a quote for ESD8004MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.