Status: | Active |
---|---|
Series: | ESD7371 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Farnell
from US$0.08
|
217,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
24,689
in stock
|
Buy Now | |
element14
from US$0.08
|
24,689
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
13
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Stand−off Voltage: 5.3 V |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
RF Signal ESD Protection |
Near Field Communications |
End Products |
---|
RF Switching, PA, and Antenna ESD Protection |
USB 2.0, USB 3.0 |
Description | ESD7371, SOD-323 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 USB 3.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 0.7 |
V(BR) Min (V) | 7 |
VRWM Max (V) | 5.3 |
IR Max (µA) | 0.05 |
PPK Max (W) | 35 |
Package Type | SOD-323 |
TVS DIODES | Farnell |
Diode, Aec-Q101, 5.3V, Sod-323 | Newark Electronics |
DIODE, AEC-Q101, 5.3V, SOD-323 | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Uni-Dir 5.3V 2-Pin SOD-323 T/R | EBV Elektronik |
ON Semiconductor, ESD7371HT1G | RS |
ESD7371 Series 7 V Uni-Directional 0.43 pF SMT ESD Protection - SOD-323 | Future Electronics |
Where can I find additional details, specifications and documents for a ESD7371HT1G?
Additional datasheets, footprints and schematics for ESD7371HT1G are listed on our Part Details page. You can also find images and similar parts to ESD7371HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7371HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7371HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7371HT1G fall under?
The ESD7371HT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7371HT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7371HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7371HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7371HT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for ESD7371HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7371HT1G often in real-time on the comparison pages.
What if I can't find stock of ESD7371HT1G?
You can fill out our help required form which you can use to request a quote for ESD7371HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.