Status: | Active |
---|---|
Series: | ESD7351 |
RoHS: | Compliant |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
99,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,760
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,414
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Stand−off Voltage: 3.3 V |
Low Leakage: <50nA |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
RF Signal ESD Protection |
Near Field Communications |
End Products |
---|
RF Switching, PA, and Antenna ESD Protection |
Automotive Telematics |
Description | ESD7351, SOD-323 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 0.6 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 0.05 |
PPK Max (W) | 36 |
Package Type | SOD-323 |
ESD7351 Series 5 V 0.6 pF Uni-Directional ESD Protection Diode - SOD-323 | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
ON Semiconductor, ESD7351HT1G | RS |
Diode, Aec-Q101, 3.3V, Sod-323 | Newark Electronics |
UNIDIRECTIONAL, 5V ESD PR | Avnet America |
DIODE, AEC-Q101, 3.3V, SOD-323 | element14 |
Where can I find additional details, specifications and documents for a ESD7351HT1G?
Additional datasheets, footprints and schematics for ESD7351HT1G are listed on our Part Details page. You can also find images and similar parts to ESD7351HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7351HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7351HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7351HT1G fall under?
The ESD7351HT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7351HT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7351HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7351HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7351HT1G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ESD7351HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7351HT1G often in real-time on the comparison pages.
What if I can't find stock of ESD7351HT1G?
You can fill out our help required form which you can use to request a quote for ESD7351HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.