Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 24.9V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ESD Suppressor TVS Triple Bi-Dir 25kV 6-Pin UDFN T/R | Avnet America |
Esd Protection For Usb2.0/Reel |Onsemi ESD7124MUTBG | Newark Electronics |
Where can I find additional details, specifications and documents for a ESD7124MUTBG?
Additional datasheets, footprints and schematics for ESD7124MUTBG are listed on our Part Details page. You can also find images and similar parts to ESD7124MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7124MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7124MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7124MUTBG fall under?
The ESD7124MUTBG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ESD7124MUTBG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7124MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7124MUTBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD7124MUTBG have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for ESD7124MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7124MUTBG often in real-time on the comparison pages.
What if I can't find stock of ESD7124MUTBG?
You can fill out our help required form which you can use to request a quote for ESD7124MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.