Status: | Active |
---|---|
Series: | ESD7104 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
4,830
in stock
|
Buy Now | |
element14
from US$0.20
|
17,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
14,988
in stock
|
Buy Now | |
Farnell
from US$0.20
|
14,988
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
843
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Capacitance (0.3 pF Typical, I/O to GND) |
IEC61000−4−2 (ESD): Level 4 |
SZESD7104MTWTAG Wettable Flank Package |
Low ESD Clamping Voltage |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Preserves Signal Integrity |
High System Level EMC Survivability |
Enables optimal Automated Optical Inspection (AOI) |
High System Level EMC Survivability |
Automotive Qualified |
Applications |
---|
USB 3.0 |
HDMI 1.3/1.4 |
USB-PD |
End Products |
---|
eSATA 3.0 |
Display Port |
USB Hubs & PD Chargers |
Description | ESD7104, Consumer Grade Qualified |
---|---|
Compliance | Pb-free Halide free |
Interface | eSATA 2.0 HDMI 1.3/1.4 USB 3.0 |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 0.35 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 21.3 |
Package Type | UDFN-10 |
DIODE, ESD PROTECTION, 5V, UDFN | element14 |
Diode, Esd Protection, 5V, Udfn | Newark Electronics |
TVS/ESD Protection 5V Low Cap. UDFN10 | RS |
ESD7104 Series 6 V 8-Channel Surface Mount Bi-Directional TVS Diode-UDFN-10 | Future Electronics |
ESD Suppressor TVS Diode Arrays Quad Bi-Dir �15kV@Air Gap/�15kV@Contact Disc 10-Pin UDFN T/R | Avnet Silica |
ESD Suppressor TVS Diode Arrays Quad Bi-Dir ±15kV@Air Gap/±15kV@Contact Disc 10-Pin UDFN T/R | Avnet America |
ESD7104MUTAG, Quint Uni-Directional ESD Protection Array, 10-Pin UDFN | ON Semiconductor ESD7104MUTAG | RS Americas |
Where can I find additional details, specifications and documents for a ESD7104MUTAG?
Additional datasheets, footprints and schematics for ESD7104MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD7104MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7104MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7104MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7104MUTAG fall under?
The ESD7104MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7104MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7104MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7104MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7104MUTAG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for ESD7104MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7104MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD7104MUTAG?
You can fill out our help required form which you can use to request a quote for ESD7104MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.