Status: | Active |
---|---|
Series: | ESD7016 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
7,200
in stock
|
Buy Now | |
Farnell
from US$0.23
|
357,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
231,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7,434
in stock
|
Buy Now | |
element14
from US$0.21
|
7,434
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,406
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (0.15 pF Typical, I/O to GND) |
Protection for the Following IEC Standards: IEC 61000-4-2 (Level 4) |
Low ESD Clamping Voltage |
This is a Pb-Free Device |
Applications |
---|
USB3.0 |
Description | ESD7016, Integrated Low Cap TVS for USB 3.0 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 3.0 |
Number of Lines | 6 |
Direction | Bidirectional |
C Max (pF) | 0.2 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 9.6 |
Package Type | UDFN-8 |
TVS DIODES | Farnell |
8 Channel 10 Vcl Uni-Directional Surface Mount TVS Diode - UDFN-8 | Future Electronics |
Diode, Esd Protection, Usb3.0, Udfn-8 | Newark Electronics |
DIODE, ESD PROTECTION, USB3.0, UDFN-8 | element14 |
TVS ESD Protection 5V Low Cap UDFN8 | RS |
ESD Suppressor TVS Diode Arrays Hex Bi-Dir ±15kV@Air Gap/±15kV@Contact Disc 8-Pin UDFN T/R | Avnet Asia |
ESD Suppressor TVS Diode Arrays Hex Bi-Dir �15kV@Air Gap/�15kV@Contact Disc 8-Pin UDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD7016MUTAG?
Additional datasheets, footprints and schematics for ESD7016MUTAG are listed on our Part Details page. You can also find images and similar parts to ESD7016MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7016MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7016MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7016MUTAG fall under?
The ESD7016MUTAG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7016MUTAG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7016MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7016MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7016MUTAG have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for ESD7016MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7016MUTAG often in real-time on the comparison pages.
What if I can't find stock of ESD7016MUTAG?
You can fill out our help required form which you can use to request a quote for ESD7016MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.