Status: | Active |
---|---|
Series: | ESD7002 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
13,611
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
13,611
in stock
|
Buy Now | |
element14
from US$0.15
|
13,611
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (0.3pF Typical, IO to GND) |
Diode Capacitance Matching |
Protection for IEC61000-4-2 |
SZ Prefix for Automotive and Other Applicatoin Requiring Unique Site and Control Change Requirements: AEC-Q100 Qualified and PPAP Capable |
Pb-Free and RoHS Compliant |
Applications |
---|
USB2.0/3.0 |
HDMI |
Automotive Gateway |
Automotive Radio/Head Unit |
End Products |
---|
LVDS |
High Speed Differential Pairs |
Automotive Telematics Control Unit |
Description | ESD7002, Low Capacitance ESD Protection Diode for High Speed Data Line |
---|---|
Compliance | Pb-free Halide free |
Interface | Ethernet (10/100, Gigabit) USB 2.0 USB 3.0 |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 0.5 |
V(BR) Min (V) | 16.5 |
VRWM Max (V) | 16 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | SC-70-3 / SOT-323-3 |
Diode, Aec-Q101, Esd Protection, Sc-70 | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SC-70 | element14 |
ESD7002 Series 16.5 V Surface Mount ESD Protection TVS Diode - SOT-323 | Future Electronics |
ESD Suppressor TVS ±15KV 3-Pin SC-70 T/R | Avnet America |
ESD Suppressor TVS �15KV 3-Pin SC-70 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD7002WTT1G?
Additional datasheets, footprints and schematics for ESD7002WTT1G are listed on our Part Details page. You can also find images and similar parts to ESD7002WTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD7002WTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD7002WTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD7002WTT1G fall under?
The ESD7002WTT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD7002WTT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD7002WTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD7002WTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD7002WTT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for ESD7002WTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD7002WTT1G often in real-time on the comparison pages.
What if I can't find stock of ESD7002WTT1G?
You can fill out our help required form which you can use to request a quote for ESD7002WTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.