Status: | Active |
---|---|
Series: | ESD5481 |
RoHS: | Compliant |
Low Capacitance |
Low Clamping Voltage |
Small Body Outline Dimensions: 0.60 mm x 0.30 mm |
Low Body Height: 0.3 mm |
Low Leakage |
IEC61000-4-2 ESD Protection up to 20kV Contact |
Description | ESD5481 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 15 |
V(BR) Min (V) | 5.7 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 10.7 |
Package Type | X3DFN-2 |
ESD Suppressor TVS ±20KV 2-Pin XDFN T/R | Avnet Asia |
Diode, Esd Protection, 5V, 15Pf, X3Dfn-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a ESD5481MUT5G?
Additional datasheets, footprints and schematics for ESD5481MUT5G are listed on our Part Details page. You can also find images and similar parts to ESD5481MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD5481MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD5481MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD5481MUT5G fall under?
The ESD5481MUT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD5481MUT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD5481MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD5481MUT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD5481MUT5G have stock available?
Authorised distributors including Farnell, Avnet Asia, Newark Electronics and Avnet America have stock available or on a lead time for ESD5481MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD5481MUT5G often in real-time on the comparison pages.
What if I can't find stock of ESD5481MUT5G?
You can fill out our help required form which you can use to request a quote for ESD5481MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.