ESD53C105K4T2A-26 Capacitors by KYOCERA AVX

CAP 1µF 25V 10% X7R 0805

Status: Unknown
Series: ESD-SAFE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
16,000
in stock
Buy Now
Logo for element14
element14
from US$0.08
3,674
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
2,769
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 25V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range ESD-SAFE Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

MLCC - SMD/SMT 25V 1uF X7R 0805 10% ESD APPLCTNS | Future Electronics
CAP MLCC, 1UF, 25V, X7R | element14
Mlcc Capacitor, 1Uf, 25V, X7R, 10%, 0805 | Newark Electronics
Multilayer Ceramic Capacitor, 1 uF, 25 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESD53C105K4T2A-26?

Additional datasheets, footprints and schematics for ESD53C105K4T2A-26 are listed on our Part Details page. You can also find images and similar parts to ESD53C105K4T2A-26 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESD53C105K4T2A-26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD53C105K4T2A-26 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESD53C105K4T2A-26 fall under?

The ESD53C105K4T2A-26 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESD53C105K4T2A-26 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESD53C105K4T2A-26 you can contact the distributor directly for product support, shipping queries etc.

Is the ESD53C105K4T2A-26 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESD53C105K4T2A-26 have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ESD53C105K4T2A-26.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESD53C105K4T2A-26 often in real-time on the comparison pages.

What if I can't find stock of ESD53C105K4T2A-26?

You can fill out our help required form which you can use to request a quote for ESD53C105K4T2A-26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay