ESD35C473K4T2A-22 Capacitors by KYOCERA AVX

CAP 0.047µF 50V 10% X7R 0603

Status: Unknown
Series: ESD-SAFE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0157

Distributor Stock
Logo for Farnell
Farnell
from US$0.0275
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0250
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0157
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0194
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range ESD-SAFE Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Cap Mlcc, 0.047Uf, 50V, X7R, 10%, 0603, Full Reel | Newark Electronics
CAP 0.047UF 50V X7R 10% SMD 0603 ESD 22KV - Tape and Reel | Future Electronics
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America
CAP, 0.047µF, 50V, 10%, X7R, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESD35C473K4T2A-22?

Additional datasheets, footprints and schematics for ESD35C473K4T2A-22 are listed on our Part Details page. You can also find images and similar parts to ESD35C473K4T2A-22 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESD35C473K4T2A-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD35C473K4T2A-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESD35C473K4T2A-22 fall under?

The ESD35C473K4T2A-22 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ESD35C473K4T2A-22 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESD35C473K4T2A-22 you can contact the distributor directly for product support, shipping queries etc.

Is the ESD35C473K4T2A-22 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESD35C473K4T2A-22 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for ESD35C473K4T2A-22.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESD35C473K4T2A-22 often in real-time on the comparison pages.

What if I can't find stock of ESD35C473K4T2A-22?

You can fill out our help required form which you can use to request a quote for ESD35C473K4T2A-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay