Status: | Unknown |
---|---|
Series: | ES3F Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES3F Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
External Depth | 2.62mm |
External Length / Height | 6.22mm |
External Width | 7.11mm |
Forward Current If Max | 3A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 47°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Diode, Ultra-Fast, 3A, 300V | Newark Electronics |
Where can I find additional details, specifications and documents for a ES3F?
Additional datasheets, footprints and schematics for ES3F are listed on our Part Details page. You can also find images and similar parts to ES3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3F fall under?
The ES3F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES3F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3F you can contact the distributor directly for product support, shipping queries etc.
Is the ES3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES3F have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for ES3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3F often in real-time on the comparison pages.
What if I can't find stock of ES3F?
You can fill out our help required form which you can use to request a quote for ES3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.