ERP610W222MERU Capacitors by KEMET

CAP 2200PF 20%

Status: Unknown
Series: ERP610 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
38,370
in stock
Buy Now
Logo for element14
element14
from US$0.35
38,370
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2200pF
Product Range ERP610 Series
Capacitance Tolerance ± 20%
Suppression Class X1 / Y1
Voltage Rating X 760V
Voltage Rating Y 500V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 2200PF, 20% | element14
Cap, 2200Pf, 20% | Newark Electronics
Ceramic Suppression Capacitor, 2200 pF, � 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERP610W222MERU?

Additional datasheets, footprints and schematics for ERP610W222MERU are listed on our Part Details page. You can also find images and similar parts to ERP610W222MERU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERP610W222MERU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERP610W222MERU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERP610W222MERU fall under?

The ERP610W222MERU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ERP610W222MERU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERP610W222MERU you can contact the distributor directly for product support, shipping queries etc.

Is the ERP610W222MERU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ERP610W222MERU have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ERP610W222MERU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERP610W222MERU often in real-time on the comparison pages.

What if I can't find stock of ERP610W222MERU?

You can fill out our help required form which you can use to request a quote for ERP610W222MERU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay