Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Resistance | 220ohm |
---|---|
Product Range | EP Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 8.5mm |
External Length / Height | 25mm |
Lead Diameter | 0.75mm |
Lead Length | 38mm |
Resistor Mounting | Through Hole |
EP 7W (S) 220R 5% Resistance Value: 220 Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 25 x 8.5 mm Through-Hole Resistor | 220 Ω Ceramic Composition Power Resistor | Part Number: EP7WS220RJ | Internal Number: 2176084-9 | 25 x 8.5 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Ep Series, 220 Ohm, 7 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP7WS220RJ | Newark Electronics |
RES, 220R, 5%, 7W, AXIAL, WIREWOUND | element14 |
EP(Small) Series Axial Fixed Resistor 220Ohms +/-5% 7W +/-300ppm/degC | TE Connectivity EP7WS220RJ | RS Americas |
Where can I find additional details, specifications and documents for a EP7WS220RJ?
Additional datasheets, footprints and schematics for EP7WS220RJ are listed on our Part Details page. You can also find images and similar parts to EP7WS220RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP7WS220RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP7WS220RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP7WS220RJ fall under?
The EP7WS220RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP7WS220RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP7WS220RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP7WS220RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP7WS220RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EP7WS220RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP7WS220RJ often in real-time on the comparison pages.
What if I can't find stock of EP7WS220RJ?
You can fill out our help required form which you can use to request a quote for EP7WS220RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.