Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,500
in stock
|
Buy Now | |
element14
from US$0.15
|
4,500
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,500
in stock
|
Buy Now | |
TE Store
from US$0.57
|
817
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | EP Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 6.5mm |
External Length / Height | 17.5mm |
Lead Diameter | 0.75mm |
Lead Length | 28mm |
Resistor Mounting | Through Hole |
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 3 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP3W1K0J | Newark Electronics |
RES, 1K, 5%, 3W, AXIAL, WIREWOUND | element14 |
EP 3W 1K0 5% Resistance Value: 1K Ω Element Type: Wire Wound Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 17.5 x 6.5 mm Through-Hole Resistor | 1K Ω Wire Wound Power Resistor | Part Number: EP3W1K0J | Internal Number: 1-2176079-3 | 17.5 x 6.5 mm | TE Connectivity | TE Store |
Wirewound Resistors-Through Hole EP 3W 1K0 5% | Rapid Electronics |
Wirewound power resistor 3W 1K 5% | RS |
Resistor, 1 kOhm, ± 5%, 3 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP Series Axial Fixed Resistor 1kOhms +/-5% 3W +/-300ppm/degC | TE Connectivity EP3W1K0J | RS Americas |
Where can I find additional details, specifications and documents for a EP3W1K0J?
Additional datasheets, footprints and schematics for EP3W1K0J are listed on our Part Details page. You can also find images and similar parts to EP3W1K0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP3W1K0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP3W1K0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP3W1K0J fall under?
The EP3W1K0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP3W1K0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP3W1K0J you can contact the distributor directly for product support, shipping queries etc.
Is the EP3W1K0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP3W1K0J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for EP3W1K0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP3W1K0J often in real-time on the comparison pages.
What if I can't find stock of EP3W1K0J?
You can fill out our help required form which you can use to request a quote for EP3W1K0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.