Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Resistance | 330ohm |
---|---|
Product Range | EP Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 5mm |
External Length / Height | 12mm |
Lead Diameter | 0.7mm |
Lead Length | 25mm |
Resistor Mounting | Through Hole |
EP 1W 330R 5% Resistance Value: 330 Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12 x 5 mm Through-Hole Resistor | 330 Ω Ceramic Composition Power Resistor | Part Number: EP1W330RJ | Internal Number: 1-2176078-0 | 12 x 5 mm | TE Connectivity | TE Store |
Wirewound power resistor 1W 330R 5% | RS |
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 1 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP1W330RJ | Newark Electronics |
EP Series Axial Fixed Resistor 330Ohms +/-5% 1W +/-300ppm/degC | TE Connectivity EP1W330RJ | RS Americas |
RES, 330R, 5%, 1W, AXIAL, WIREWOUND | element14 |
Where can I find additional details, specifications and documents for a EP1W330RJ?
Additional datasheets, footprints and schematics for EP1W330RJ are listed on our Part Details page. You can also find images and similar parts to EP1W330RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP1W330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP1W330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP1W330RJ fall under?
The EP1W330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP1W330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP1W330RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP1W330RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP1W330RJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for EP1W330RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP1W330RJ often in real-time on the comparison pages.
What if I can't find stock of EP1W330RJ?
You can fill out our help required form which you can use to request a quote for EP1W330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.