Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Grey |
---|---|
Weight | 1.3kg |
Termination Stud Thread | M12 |
Creepage Distance | 405mm, 15.9in |
Height | 160mm |
Shed Inside Diameter | 93mm, 3.7in |
Shed Outside Diameter | 105mm |
Voltage Rating (Uc) | 12kV |
Continuous Operating Voltage (Uc) | 9.6kV |
Voltage Rating (Ur) | 12kV |
Residual Voltage (Nominal Current) | 36.6kV |
Short Circuit Current | 20kA |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 40.2kV |
Qrs | .4C |
Discharge Current (Nominal) | 10kA |
Impulse Voltage 1.2/50µs (Positive) | 174kV |
Flashover Voltage | 46kV |
BIL Rating | 174kV |
Cantilever Strength -SSL | 225kN |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Distribution |
Product Availability | Worldwide |
Technology | Cage |
Shed Profile | Alternating |
Surge Arrester Class | DH |
Product Family | DOV |
Power Frequency Withstand (Wet) | 46kV |
Where can I find additional details, specifications and documents for a EN6638-000?
Additional datasheets, footprints and schematics for EN6638-000 are listed on our Part Details page. You can also find images and similar parts to EN6638-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN6638-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN6638-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN6638-000 fall under?
The EN6638-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to EN6638-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN6638-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EN6638-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN6638-000 have stock available?
There is no stock from authorised distributors for EN6638-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN6638-000 often in real-time on the comparison pages.
What if I can't find stock of EN6638-000?
You can fill out our help required form which you can use to request a quote for EN6638-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.