Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Type | Stranded |
---|---|
Barrel Type | Long |
Conductor Material | Copper |
Number of Holes | 2 |
Crimp Type | Compression |
Conductor Size | 00AWG |
Lug Width | .82in, 20.8mm |
Barrel Length | 38.1mm, 1.5in |
Lug Length | 95.3mm, 3.75in |
Stud Size | 1/4 |
Barrel Diameter | 11.3mm, .45in |
Voltage Class | ≤ 35kV |
NEMA Spacing (2-Hole) | No |
UL Listed | Yes |
CSA Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Application Type | Power Distribution |
Die Color Code | Black |
Product Availability | AMERICAS |
Technology | Compression |
Material | Copper |
Underground Network Component Type | Terminal Lug |
Type | Terminal Lug |
Where can I find additional details, specifications and documents for a EN4520-112?
Additional datasheets, footprints and schematics for EN4520-112 are listed on our Part Details page. You can also find images and similar parts to EN4520-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN4520-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN4520-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN4520-112 fall under?
The EN4520-112 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to EN4520-112 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN4520-112 you can contact the distributor directly for product support, shipping queries etc.
Is the EN4520-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN4520-112 have stock available?
There is no stock from authorised distributors for EN4520-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN4520-112 often in real-time on the comparison pages.
What if I can't find stock of EN4520-112?
You can fill out our help required form which you can use to request a quote for EN4520-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.