EN3750-614 Power Systems Connectors by TE Connectivity

TCTL2-2/0-1/4-II-U

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Type Stranded
Barrel Type Long
Conductor Material Copper
Number of Holes 2
Crimp Type Compression
Conductor Size 00AWG
Lug Width .82in, 20.8mm
Barrel Length 38.1mm, 1.5in
Lug Length 99.1mm, 3.9in
Stud Size 1/4
Barrel Diameter 11.3mm, .45in
Voltage Class ≤ 35kV
CSA Certified Yes
NEMA Spacing (2-Hole) No
UL Listed Yes
Application Type Power Distribution
Free of Lead, Cadmium, Heavy Metals Yes
Energized Installation No
Die Color Code Black
Product Availability AMERICAS
Material Copper
Underground Network Component Type Terminal Lug
Technology Compression
Type Terminal Lug

Alternative Descriptions

Long Compression Lug Terminal Tin Plated Copper 2/0 AWG 1/4 Stud Size | Avnet America
Terminals TCTL2-2/0-1/4-II-U | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EN3750-614?

Additional datasheets, footprints and schematics for EN3750-614 are listed on our Part Details page. You can also find images and similar parts to EN3750-614 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EN3750-614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3750-614 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EN3750-614 fall under?

The EN3750-614 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to EN3750-614 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EN3750-614 you can contact the distributor directly for product support, shipping queries etc.

Is the EN3750-614 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EN3750-614 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for EN3750-614.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EN3750-614 often in real-time on the comparison pages.

What if I can't find stock of EN3750-614?

You can fill out our help required form which you can use to request a quote for EN3750-614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay