Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Type | Stranded |
---|---|
Barrel Type | Long |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Compression |
Lug Width | 23.1mm, .91in |
Lug Length | 77.7mm, 3.06in |
Barrel Diameter | 12.4mm, .5in |
Barrel Length | 38.1mm, 1.5in |
Stud Size | 1/2 |
Conductor Size | 000AWG |
Voltage Class | ≤ 35kV |
CSA Certified | Yes |
NEMA Spacing (2-Hole) | No |
UL Listed | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Power Distribution |
Energized Installation | No |
Die Color Code | Brown |
Product Availability | AMERICAS |
Technology | Compression |
Type | Terminal Lug |
Underground Network Component Type | Terminal Lug |
Material | Copper |
Long Compression Lug Terminal Tin Plated Copper 3/0 AWG 1/2 Stud Size | Avnet America |
Terminals TCTL-3/0-1/2-U | Sager |
Where can I find additional details, specifications and documents for a EN3750-459?
Additional datasheets, footprints and schematics for EN3750-459 are listed on our Part Details page. You can also find images and similar parts to EN3750-459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN3750-459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3750-459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN3750-459 fall under?
The EN3750-459 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to EN3750-459 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN3750-459 you can contact the distributor directly for product support, shipping queries etc.
Is the EN3750-459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN3750-459 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EN3750-459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN3750-459 often in real-time on the comparison pages.
What if I can't find stock of EN3750-459?
You can fill out our help required form which you can use to request a quote for EN3750-459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.