Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Barrel Type | Long |
---|---|
Conductor Material | Copper |
Conductor Type | Stranded |
Number of Holes | 2 |
Crimp Type | Compression |
Lug Width | 10.7mm, .42in |
Lug Length | 59.2mm, 2.33in |
Barrel Diameter | 4.4mm, .17in |
Barrel Length | .81in, 20.6mm |
Stud Size | 1/4 |
Conductor Size | 8kcmil |
Voltage Class | ≤ 35kV |
UL Listed | Yes |
CSA Certified | Yes |
NEMA Spacing (2-Hole) | No |
Energized Installation | No |
Application Type | Power Distribution |
Free of Lead, Cadmium, Heavy Metals | Yes |
Die Color Code | Red |
Product Availability | AMERICAS |
Underground Network Component Type | Terminal Lug |
Material | Copper |
Type | Terminal Lug |
Technology | Compression |
Where can I find additional details, specifications and documents for a EN3750-428?
Additional datasheets, footprints and schematics for EN3750-428 are listed on our Part Details page. You can also find images and similar parts to EN3750-428 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EN3750-428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EN3750-428 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EN3750-428 fall under?
The EN3750-428 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to EN3750-428 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EN3750-428 you can contact the distributor directly for product support, shipping queries etc.
Is the EN3750-428 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EN3750-428 have stock available?
There is no stock from authorised distributors for EN3750-428.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EN3750-428 often in real-time on the comparison pages.
What if I can't find stock of EN3750-428?
You can fill out our help required form which you can use to request a quote for EN3750-428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.