EMIF02-02OABRY EMI filters and Application-Specific Integrated Products (ASIP) by STMicroelectronics

Automotive low-pass filter and ESD protection for BroadR-Reach? in QFN

Status: Active
Series: EMIF02-02OABRY
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The EMIF02-02OABRY is a highly integrated solution designed to suppress EMI noise in BroadR Reach™ interfaces in automotive applications. This low pass filter includes a 15 kV ISO10605 protection and is housed in a 3 x 3 mm² wettable flanks QFN.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.62
770
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for Farnell
Farnell
from US$0.76
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Attenuation profile compliant with BroadR Reach™ requirements from -40 °C to 125 °C
Return loss (Sdd11) at 60 MHz: -20 dB
Components matching: 1% (between line 1 and 2)
Package: Dimensions: 3.0 x 3.0 mm Pitch: 1.1 μm Wettable flank QFN
Dimensions: 3.0 x 3.0 mm
Pitch: 1.1 μm
Wettable flank QFN
AEC-Q101 compliant

Resources






Alternative Descriptions

Low Pass Filter EMI ESD Prot. Auto QFN6 | RS
EMI Filter Circuits IPAD automotive-grade integrated protected low-pass filter | Future Electronics
Low Pass Filter with ESD Protection Flat Style SMD 6-Pin WFQFN T/R | Avnet America
LOW PASS FILTER, EMI, AEC-Q101, SMD | Farnell
Filter |Stmicroelectronics EMIF02-02OABRY | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EMIF02-02OABRY?

Additional datasheets, footprints and schematics for EMIF02-02OABRY are listed on our Part Details page. You can also find images and similar parts to EMIF02-02OABRY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EMIF02-02OABRY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF02-02OABRY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EMIF02-02OABRY fall under?

The EMIF02-02OABRY is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Automotive EMI filters, ECMF and ASIP > Automotive Application-Specific Integrated Products (ASIP).

Can I view similar or alternative parts?

You can view similar parts to EMIF02-02OABRY when available in the Automotive Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF02-02OABRY you can contact the distributor directly for product support, shipping queries etc.

Is the EMIF02-02OABRY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for EMIF02-02OABRY have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for EMIF02-02OABRY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EMIF02-02OABRY often in real-time on the comparison pages.

What if I can't find stock of EMIF02-02OABRY?

You can fill out our help required form which you can use to request a quote for EMIF02-02OABRY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay