Status: | Active |
---|---|
Series: | EMI9408 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
2,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now |
Greater than 35dB Attenuation at 1GHz |
14kV ESD Protection (IEC61000-4-2) |
Applications |
---|
I/O Port Protection for Mobile Application |
End Products |
---|
LCD and Camera Data Lines in Mobile Handsets |
Description | EMI9408, 8 channel EMI Filter with ESD Protection |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 6 |
Filter Type | L-C |
R Typ (Ω) | 45 |
C Typ (pF) | 17.5 |
IR Max (µA) | 0.5 |
V(BR) Typ (V) | 5.5 |
VRWM Max (V) | 3.3 |
Package Type | UDFN-16 |
ON SEMICONDUCTOR EMI9408MUTAG | Rapid Electronics |
8Ch Lc Filter With Esd/Reel |Onsemi EMI9408MUTAG | Newark Electronics |
EMI Filter >35dB Flat Style SMD T/R | Avnet America |
EMI9408MUTAG, Octal EMI Filter & ESD Protector | ON Semiconductor EMI9408MUTAG | RS Americas |
EMI FILTER, 6 LINE, 70NH, 17.5PF, UDFN16 | Farnell |
Where can I find additional details, specifications and documents for a EMI9408MUTAG?
Additional datasheets, footprints and schematics for EMI9408MUTAG are listed on our Part Details page. You can also find images and similar parts to EMI9408MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI9408MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI9408MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI9408MUTAG fall under?
The EMI9408MUTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI9408MUTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI9408MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI9408MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI9408MUTAG have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EMI9408MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI9408MUTAG often in real-time on the comparison pages.
What if I can't find stock of EMI9408MUTAG?
You can fill out our help required form which you can use to request a quote for EMI9408MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.