Status: | Active |
---|---|
Series: | EMI813X |
RoHS: | Compliant |
Total Insertion Loss DMloss <3.7dB at 2.5GHz |
Large Differential Mode Cutoff Frequency f3dB >2.5GHz |
High Common Mode Stop Band Attenuation 30dB at 750MHz |
Low Channel Resistance 6.0 ohm |
Applications |
---|
MIPI D-PHY (CSI-2, DSI, etc) in Mobile Phones |
MHL2.0 |
End Products |
---|
USB3.0 |
Description | EMI813X, 3Pair CMF for MIPI |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 3.0 |
Number of Lines | 3 |
Filter Type | Common Mode |
R Typ (Ω) | 6 |
C Typ (pF) | - |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7.8 |
VRWM Max (V) | 3.3 |
Package Type | XDFN-16 |
3Pair For Mipi/Reel |Onsemi EMI8133MUTAG | Newark Electronics |
EMI Filter 30dB Typ 0.1A Flat Style SMD T/R | Avnet America |
COMMON MODE FILTER, 6R, USB, XDFN16 | Farnell |
Where can I find additional details, specifications and documents for a EMI8133MUTAG?
Additional datasheets, footprints and schematics for EMI8133MUTAG are listed on our Part Details page. You can also find images and similar parts to EMI8133MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI8133MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI8133MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI8133MUTAG fall under?
The EMI8133MUTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI8133MUTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI8133MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI8133MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI8133MUTAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for EMI8133MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI8133MUTAG often in real-time on the comparison pages.
What if I can't find stock of EMI8133MUTAG?
You can fill out our help required form which you can use to request a quote for EMI8133MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.