Status: | Active |
---|---|
Series: | EMI813X |
RoHS: | Compliant |
Prices starting from US$0.36
Total Insertion Loss DMloss <3.7dB at 2.5GHz |
Large Differential Mode Cutoff Frequency f3dB >2.5GHz |
High Common Mode Stop Band Attenuation 30dB at 750MHz |
Low Channel Resistance 6.0 ohm |
Applications |
---|
MIPI D-PHY (CSI-2, DSI, etc) in Mobile Phones |
MHL2.0 |
End Products |
---|
USB3.0 |
Description | EMI813X, 2Pair CMF for MIPI |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 3.0 |
Number of Lines | 2 |
Filter Type | Common Mode |
R Typ (Ω) | 6 |
C Typ (pF) | - |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7.8 |
VRWM Max (V) | 3.3 |
Package Type | XDFN-10 |
MISCELLANEOUS MOSFETS | Farnell |
Common Mode Filter, 6R, Usb, Xdfn10 | Newark Electronics |
COMMON MODE FILTER, 6R, USB, XDFN10 | element14 |
ESD Suppressors / TVS Diodes 2PAIR FOR MIPI | Future Electronics |
EMI Filter 30dB Typ 0.1A Flat Style SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMI8132MUTAG?
Additional datasheets, footprints and schematics for EMI8132MUTAG are listed on our Part Details page. You can also find images and similar parts to EMI8132MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI8132MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI8132MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI8132MUTAG fall under?
The EMI8132MUTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI8132MUTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI8132MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI8132MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI8132MUTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for EMI8132MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI8132MUTAG often in real-time on the comparison pages.
What if I can't find stock of EMI8132MUTAG?
You can fill out our help required form which you can use to request a quote for EMI8132MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.