Status: | Active |
---|---|
Series: | EMI7208MU |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
5,495
in stock
|
Buy Now | |
Avnet Asia
from US$0.31
|
15,000
in stock
|
Buy Now | |
element14
from US$0.31
|
7,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
5,995
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
±16 kV ESD Protection on Each Channel (IEC6100042 Level 4, Contact Discharge) |
L/C Values of 17 nH and 12 pF Deliver Exceptional S21 Performance Characteristics of 250 MHz f3dB and -23 dB Stop Band Attenuation from 800 MHz to 6.0 GHz |
Integrated EMI/ESD System Solution in UDFN Package Offers Exceptional Cost, System Reliability and Space Savings |
These are PbFree Devices |
Applications |
---|
Wireless Handsets |
EMI Filtering and Protection for I/O Ports and Keypads |
End Products |
---|
EMI Filtering for LCD and Camera Data Lines |
Description | EMI7208MU |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 8 |
Filter Type | L-C |
R Typ (Ω) | 10 |
C Typ (pF) | 24.2 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 6.8 |
VRWM Max (V) | 5 |
Package Type | UDFN-16 |
EMI Filter >23dB Flat Style SMD T/R | Avnet Asia |
EMI FILTER, 8 LINE, 17NH, 25.2PF, UDFN16 | element14 |
Emi Filter, 8 Line, 17Nh, 25.2Pf, Udfn16 | Newark Electronics |
EMI720XMU Series 8 Channel 10 O EMI Filter with ESD Protection - UDFN-16EP | Future Electronics |
EMI7208MUTAG, Octal Uni-Directional EMI Filter & ESD Protector, 16-Pin UDFN | ON Semiconductor EMI7208MUTAG | RS Americas |
Where can I find additional details, specifications and documents for a EMI7208MUTAG?
Additional datasheets, footprints and schematics for EMI7208MUTAG are listed on our Part Details page. You can also find images and similar parts to EMI7208MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI7208MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI7208MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI7208MUTAG fall under?
The EMI7208MUTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI7208MUTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI7208MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI7208MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI7208MUTAG have stock available?
Authorised distributors including Avnet Asia, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for EMI7208MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI7208MUTAG often in real-time on the comparison pages.
What if I can't find stock of EMI7208MUTAG?
You can fill out our help required form which you can use to request a quote for EMI7208MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.